Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4029FP500

Description
40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C4029FP500-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C4029FP500-ND
Chip Resistor - Surface Mount MCT06030C4029FP500-ND
40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

40.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C4029FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C4029FP500
Resistors - Chip Resistor - Surface Mount MCT06030C4029FP500
RES 40.2 OHM 1% 1/10W 0603

RES 40.2 OHM 1% 1/10W 0603

Supplier's Site
Mct 0603-50 1% P5 40R2 Vishay - 64P4957 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 40R2 Vishay
64P4957
Mct 0603-50 1% P5 40R2 Vishay 64P4957
MCT 0603-50 1% P5 40R2

MCT 0603-50 1% P5 40R2

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MCT06030C4029FP500-ND MCT06030C4029FP500 64P4957
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Mct 0603-50 1% P5 40R2 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details