Vishay Intertechnology, Inc. Mct 0603-50 1% P5 4M02 Vishay MCT06030C4024FP500

Description
MCT 0603-50 1% P5 4M02
Description
MCT 0603-50 1% P5 4M02

Suppliers

Company
Product
Description
Supplier Links
Mct 0603-50 1% P5 4M02 Vishay - 64P4956 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 4M02 Vishay
64P4956
Mct 0603-50 1% P5 4M02 Vishay 64P4956
MCT 0603-50 1% P5 4M02

MCT 0603-50 1% P5 4M02

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64P4956
Product Name Mct 0603-50 1% P5 4M02 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details