Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C4022FP500

Description
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1651-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1651-6-ND
Chip Resistor - Surface Mount 749-1651-6-ND
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1651-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1651-1-ND
Chip Resistor - Surface Mount 749-1651-1-ND
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1651-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1651-2-ND
Chip Resistor - Surface Mount 749-1651-2-ND
40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

40.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W Resistor - 52-MCT06030C4022FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C4022FP500
SMD 1W Resistor 52-MCT06030C4022FP500
Thin Film Resistors - SMD .1W 40.2Kohms 1% 0603 50ppm Auto Product overview: MCT06030C4022FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4022FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 40.2Kohms 1% 0603 50ppm Auto Product overview: MCT06030C4022FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C4022FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 40K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6401
Res, 40K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6401
RES, 40K2, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 40K2, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1651-6-ND 52-MCT06030C4022FP500 84AH6401
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Res, 40K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details