Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3909FP500

Description
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1647-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1647-1-ND
Chip Resistor - Surface Mount 749-1647-1-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1647-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1647-6-ND
Chip Resistor - Surface Mount 749-1647-6-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1647-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1647-2-ND
Chip Resistor - Surface Mount 749-1647-2-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 39R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6400 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6400
Res, 39R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6400
RES, 39R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 39R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1647-1-ND 84AH6400
Product Name Chip Resistor - Surface Mount Res, 39R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1622920-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
3 suppliers