Vishay Intertechnology, Inc. SMD 1W Resistor MCT06030C3903FP500

Description
Thin Film Resistors - SMD .1W 390Kohms 1% 0603 50ppm Product overview: MCT06030C3903FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3903FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 390Kohms 1% 0603 50ppm Product overview: MCT06030C3903FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3903FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-MCT06030C3903FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C3903FP500
SMD 1W Resistor 52-MCT06030C3903FP500
Thin Film Resistors - SMD .1W 390Kohms 1% 0603 50ppm Product overview: MCT06030C3903FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3903FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 390Kohms 1% 0603 50ppm Product overview: MCT06030C3903FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3903FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C3903FP500
766448-MCT06030C3903FP500
Chip Resistor - Surface Mount - MCT06030C3903FP500 766448-MCT06030C3903FP500
Manufacturer: Vishay Beyschlag Win Source Part Number: 766448-MCT06030C3903 FP500 Series: MCT 0603 - Professional Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur Package: 0603 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Resistance (Ohms): 390k Composition: Thin Film Number of Terminations: 2 Family Name: MCT 0603 Categories: Resistors Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): MCHP03W8F3903T5E; CR16-394FV; NRCW06F3903TRF; Introduction Date: October 27, 2004 ECCN: EAR99 Country of Origin: Germany, Israel Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 766448-MCT06030C3903FP500
Series: MCT 0603 - Professional
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur
Package: 0603
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 390k
Composition: Thin Film
Number of Terminations: 2
Family Name: MCT 0603
Categories: Resistors
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): MCHP03W8F3903T5E; CR16-394FV; NRCW06F3903TRF;
Introduction Date: October 27, 2004
ECCN: EAR99
Country of Origin: Germany, Israel
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1756-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1756-6-ND
Chip Resistor - Surface Mount 749-1756-6-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1756-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1756-2-ND
Chip Resistor - Surface Mount 749-1756-2-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1756-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1756-1-ND
Chip Resistor - Surface Mount 749-1756-1-ND
390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

390 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3903FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3903FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3903FP500
RES 390K OHM 1% 1/10W 0603

RES 390K OHM 1% 1/10W 0603

Supplier's Site
Res, 390K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6399
Res, 390K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6399
RES, 390K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 390K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C3903FP500 766448-MCT06030C3903FP500 749-1756-6-ND MCT06030C3903FP500 84AH6399
Product Name SMD 1W Resistor Chip Resistor - Surface Mount - MCT06030C3903FP500 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 390K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 390000 ohms 390000 ohms 390000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details