Vishay Intertechnology, Inc. SMD 1W 390ohm Resistor MCT06030C3900FP500

Description
Thin Film Resistors - SMD .1W 390ohm 1% 0603 50ppm Auto Product overview: MCT06030C3900FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 390ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3900FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 390ohm 1% 0603 50ppm Auto Product overview: MCT06030C3900FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 390ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3900FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 390ohm Resistor - 52-MCT06030C3900FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 390ohm Resistor
52-MCT06030C3900FP500
SMD 1W 390ohm Resistor 52-MCT06030C3900FP500
Thin Film Resistors - SMD .1W 390ohm 1% 0603 50ppm Auto Product overview: MCT06030C3900FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 390ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3900FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 390ohm 1% 0603 50ppm Auto Product overview: MCT06030C3900FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 390ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 390ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3900FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1645-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1645-6-ND
Chip Resistor - Surface Mount 749-1645-6-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1645-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1645-2-ND
Chip Resistor - Surface Mount 749-1645-2-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1645-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1645-1-ND
Chip Resistor - Surface Mount 749-1645-1-ND
390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

390 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1351233-MCT06030C3900FP500 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351233-MCT06030C3900FP500
Resistors - Chip Resistor - Surface Mount 1351233-MCT06030C3900FP500
Win Source Part Number: 1351233-MCT06030C390 0FP500 Category: Resistors - Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 390 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Base Product Number: MCT0603

Win Source Part Number: 1351233-MCT06030C3900FP500
Category: Resistors - Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Size / Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 390 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Base Product Number: MCT0603

Buy Now Datasheet
Res, 390R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6398
Res, 390R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6398
RES, 390R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 390R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C3900FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C3900FP500
Chip Resistor - Surface Mount MCT06030C3900FP500
RES 390 OHM 1% 1/10W 0603

RES 390 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3900FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3900FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3900FP500
RES 390 OHM 1% 1/10W 0603

RES 390 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-MCT06030C3900FP500 749-1645-6-ND 1351233-MCT06030C3900FP500 84AH6398 MCT06030C3900FP500 MCT06030C3900FP500
Product Name SMD 1W 390ohm Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 390R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details