RES 365 OHM 1% 1/10W 0603
RES 365 OHM 1% 1/10W 0603
365 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 749-MCT06030C3650FP500CT-ND | 64P4927 |
| Product Name | Chip Resistor - Surface Mount | Mct 0603-50 1% P5 365R Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Resistance Range | 365 ohms |