Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3601FP500

Description
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1757-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1757-1-ND
Chip Resistor - Surface Mount 749-1757-1-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1757-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1757-2-ND
Chip Resistor - Surface Mount 749-1757-2-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1757-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1757-6-ND
Chip Resistor - Surface Mount 749-1757-6-ND
3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3601FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3601FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3601FP500
RES 3.6K OHM 1% 1/10W 0603

RES 3.6K OHM 1% 1/10W 0603

Supplier's Site
Res, 3K6, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6396
Res, 3K6, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6396
RES, 3K6, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3K6, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1757-1-ND MCT06030C3601FP500 84AH6396
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K6, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details