Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C3323FP500

Description
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1642-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1642-6-ND
Chip Resistor - Surface Mount 749-1642-6-ND
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1642-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1642-2-ND
Chip Resistor - Surface Mount 749-1642-2-ND
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1642-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1642-1-ND
Chip Resistor - Surface Mount 749-1642-1-ND
332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

332 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 332K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6394 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6394
Res, 332K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6394
RES, 332K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 332K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1642-6-ND 84AH6394
Product Name Chip Resistor - Surface Mount Res, 332K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details