Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C3322FP500

Description
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1641-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1641-2-ND
Chip Resistor - Surface Mount 749-1641-2-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1641-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1641-6-ND
Chip Resistor - Surface Mount 749-1641-6-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1641-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1641-1-ND
Chip Resistor - Surface Mount 749-1641-1-ND
33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

33.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 33K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6393 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6393
Res, 33K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6393
RES, 33K2, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 33K2, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C3322FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C3322FP500
Chip Resistor - Surface Mount MCT06030C3322FP500
RES SMD 33.2K OHM 1% 1/8W 0603

RES SMD 33.2K OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 749-1641-2-ND 84AH6393 MCT06030C3322FP500
Product Name Chip Resistor - Surface Mount Res, 33K2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers