Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3320FP500

Description
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1640-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1640-6-ND
Chip Resistor - Surface Mount 749-1640-6-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1640-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1640-1-ND
Chip Resistor - Surface Mount 749-1640-1-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1640-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1640-2-ND
Chip Resistor - Surface Mount 749-1640-2-ND
332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

332 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3320FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3320FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3320FP500
RES 332 OHM 1% 1/10W 0603

RES 332 OHM 1% 1/10W 0603

Supplier's Site
Res, 332R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6391 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6391
Res, 332R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6391
RES, 332R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 332R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1640-6-ND MCT06030C3320FP500 84AH6391
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 332R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details