Vishay Intertechnology, Inc. SMD 1W Resistor MCT06030C3308FP500

Description
Thin Film Resistors - SMD .1W 3.3ohms 1% 0603 50ppm Auto Product overview: MCT06030C3308FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3308FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 3.3ohms 1% 0603 50ppm Auto Product overview: MCT06030C3308FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3308FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-MCT06030C3308FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C3308FP500
SMD 1W Resistor 52-MCT06030C3308FP500
Thin Film Resistors - SMD .1W 3.3ohms 1% 0603 50ppm Auto Product overview: MCT06030C3308FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3308FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 3.3ohms 1% 0603 50ppm Auto Product overview: MCT06030C3308FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3308FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1639-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1639-6-ND
Chip Resistor - Surface Mount 749-1639-6-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1639-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1639-1-ND
Chip Resistor - Surface Mount 749-1639-1-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1639-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1639-2-ND
Chip Resistor - Surface Mount 749-1639-2-ND
3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C3308FP500
884414-MCT06030C3308FP500
Chip Resistor - Surface Mount - MCT06030C3308FP500 884414-MCT06030C3308FP500
Manufacturer: Vishay Win Source Part Number: 884414-MCT06030C3308 FP500 Series: MCT - Professional Operating Temperature Range: -55°C ~ 155°C Features: 3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 749-1639-6, 749-1639-2, 749-1639-1, MCT06030C3308FP500-N D

Manufacturer: Vishay
Win Source Part Number: 884414-MCT06030C3308FP500
Series: MCT - Professional
Operating Temperature Range: -55°C ~ 155°C
Features: 3.3 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 749-1639-6, 749-1639-2, 749-1639-1, MCT06030C3308FP500-ND

Buy Now Datasheet
Res, 3R3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6390
Res, 3R3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6390
RES, 3R3, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 3R3, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C3308FP500 749-1639-6-ND 884414-MCT06030C3308FP500 84AH6390
Product Name SMD 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MCT06030C3308FP500 Res, 3R3, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details