Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3303FP500

Description
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1638-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1638-6-ND
Chip Resistor - Surface Mount 749-1638-6-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1638-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1638-2-ND
Chip Resistor - Surface Mount 749-1638-2-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1638-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1638-1-ND
Chip Resistor - Surface Mount 749-1638-1-ND
330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

330 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885972 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885972
Surface Mount Resistors 1885972
Vishay MCT06030C3303FP500

Vishay MCT06030C3303FP500

Supplier's Site
Surface Mount Resistors - 1885972P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885972P
Surface Mount Resistors 1885972P
Vishay MCT06030C3303FP500

Vishay MCT06030C3303FP500

Supplier's Site
Surface Mount Resistors - 1885618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885618
Surface Mount Resistors 1885618
Vishay MCT06030C3303FP500

Vishay MCT06030C3303FP500

Supplier's Site
Res, 330K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9427
Res, 330K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9427
RES, 330K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 330K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:330kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1638-6-ND 1885972 1885972P 96Y9427
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 330K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details