Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C3301FPW00

Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT06030C3301FPW00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT06030C3301FPW00-ND
Chip Resistor - Surface Mount MCT06030C3301FPW00-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Mct 0603-50 1% Pw 3K3 Vishay - 64P4910 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% Pw 3K3 Vishay
64P4910
Mct 0603-50 1% Pw 3K3 Vishay 64P4910
MCT 0603-50 1% PW 3K3

MCT 0603-50 1% PW 3K3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCT06030C3301FPW00-ND 64P4910
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% Pw 3K3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 267000 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details