Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3301FP500

Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-3.30K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.30K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-3.30K-CFCT-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-3.30K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.30K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-3.30K-CFDKR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-3.30K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-3.30K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-3.30K-CFTR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886015P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886015P
Surface Mount Resistors 1886015P
Vishay MCT06030C3301FP500

Vishay MCT06030C3301FP500

Supplier's Site
Surface Mount Resistors - 1886015 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886015
Surface Mount Resistors 1886015
Vishay MCT06030C3301FP500

Vishay MCT06030C3301FP500

Supplier's Site
Surface Mount Resistors - 1885554 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885554
Surface Mount Resistors 1885554
Vishay MCT06030C3301FP500

Vishay MCT06030C3301FP500

Supplier's Site
Res, 3K3, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9425
Res, 3K3, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9425
RES, 3K3, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 3K3, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.3kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MCT0603-3.30K-CFCT-ND 1886015P 1886015 96Y9425
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 3K3, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details