Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3161FP500

Description
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C3161FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3161FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C3161FP500TR-ND
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C3161FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3161FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C3161FP500DKR-ND
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C3161FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C3161FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C3161FP500CT-ND
3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

3.16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Mct Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X6068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X6068
Surface Mount Thin Film Resistor, Mct Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X6068
Surface Mount Thin Film Resistor, MCT Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 3.16 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay - 12AC1662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
12AC1662
Res, 3K16, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay 12AC1662
RES, 3K16, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; RoHS Compliant: Yes

RES, 3K16, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:3.16kohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-MCT06030C3161FP500TR-ND 06X6068 12AC1662
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Mct Series, 3.16 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Res, 3K16, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers