Vishay Precision Group Chip Resistor - Surface Mount MCT06030C3003FP500

Description
300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1758-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1758-1-ND
Chip Resistor - Surface Mount 749-1758-1-ND
300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1758-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1758-2-ND
Chip Resistor - Surface Mount 749-1758-2-ND
300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1758-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1758-6-ND
Chip Resistor - Surface Mount 749-1758-6-ND
300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

300 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 300K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6388 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6388
Res, 300K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6388
RES, 300K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 300K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C3003FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C3003FP500
Resistors - Chip Resistor - Surface Mount MCT06030C3003FP500
RES 300K OHM 1% 1/10W 0603

RES 300K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 749-1758-1-ND 84AH6388 MCT06030C3003FP500
Product Name Chip Resistor - Surface Mount Res, 300K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573321 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 10 ohms
View Details