Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C3000FP500

Description
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1759-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1759-6-ND
Chip Resistor - Surface Mount 749-1759-6-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1759-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1759-2-ND
Chip Resistor - Surface Mount 749-1759-2-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1759-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1759-1-ND
Chip Resistor - Surface Mount 749-1759-1-ND
300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

300 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W Resistor - 52-MCT06030C3000FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C3000FP500
SMD 1W Resistor 52-MCT06030C3000FP500
Thin Film Resistors - SMD .1W 300ohms 1% 0603 50ppm Auto Product overview: MCT06030C3000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3000FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 300ohms 1% 0603 50ppm Auto Product overview: MCT06030C3000FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C3000FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 300R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6387 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6387
Res, 300R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6387
RES, 300R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 300R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-1759-6-ND 52-MCT06030C3000FP500 84AH6387
Product Name Chip Resistor - Surface Mount SMD 1W Resistor Res, 300R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details