Vishay Intertechnology, Inc. Mct 0603-50 1% P5 2M87 Vishay MCT06030C2874FP500

Description
MCT 0603-50 1% P5 2M87
Description
MCT 0603-50 1% P5 2M87

Suppliers

Company
Product
Description
Supplier Links
Mct 0603-50 1% P5 2M87 Vishay - 64P4894 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 2M87 Vishay
64P4894
Mct 0603-50 1% P5 2M87 Vishay 64P4894
MCT 0603-50 1% P5 2M87

MCT 0603-50 1% P5 2M87

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64P4894
Product Name Mct 0603-50 1% P5 2M87 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C82LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details