Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2802FP500

Description
RES 28K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 28K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C2802FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2802FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C2802FP500DKR-ND
RES 28K OHM 1% 1/10W 0603

RES 28K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2802FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2802FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C2802FP500TR-ND
28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

28 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2802FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2802FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C2802FP500CT-ND
RES 28K OHM 1% 1/10W 0603

RES 28K OHM 1% 1/10W 0603

Buy Now Datasheet
High Frequency Flat Chip Resistors, Mct 0603-50 1% P5 28K Vishay - 39M5920 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Flat Chip Resistors, Mct 0603-50 1% P5 28K Vishay
39M5920
High Frequency Flat Chip Resistors, Mct 0603-50 1% P5 28K Vishay 39M5920
HIGH FREQUENCY FLAT CHIP RESISTORS, MCT 0603-50 1% P5 28K

HIGH FREQUENCY FLAT CHIP RESISTORS, MCT 0603-50 1% P5 28K

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C2802FP500DKR-ND 39M5920
Product Name Chip Resistor - Surface Mount High Frequency Flat Chip Resistors, Mct 0603-50 1% P5 28K Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details