Vishay Intertechnology, Inc. SMD 1W Resistor MCT06030C2741FP500

Description
Thin Film Resistors - SMD .1W 2.74Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2741FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2741FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 2.74Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2741FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2741FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-MCT06030C2741FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C2741FP500
SMD 1W Resistor 52-MCT06030C2741FP500
Thin Film Resistors - SMD .1W 2.74Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2741FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2741FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 2.74Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2741FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2741FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 749-1632-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1632-1-ND
Chip Resistor - Surface Mount 749-1632-1-ND
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1632-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1632-2-ND
Chip Resistor - Surface Mount 749-1632-2-ND
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1632-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1632-6-ND
Chip Resistor - Surface Mount 749-1632-6-ND
2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.74 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C2741FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C2741FP500
Resistors - Chip Resistor - Surface Mount MCT06030C2741FP500
RES 2.74K OHM 1% 1/10W 0603

RES 2.74K OHM 1% 1/10W 0603

Supplier's Site
Res, 2K74, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6386 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6386
Res, 2K74, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6386
RES, 2K74, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2K74, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C2741FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C2741FP500
Chip Resistor - Surface Mount MCT06030C2741FP500
RES 2.74K OHM 1% 1/10W 0603

RES 2.74K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 52-MCT06030C2741FP500 749-1632-1-ND MCT06030C2741FP500 84AH6386 MCT06030C2741FP500
Product Name SMD 1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K74, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details