Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2708FP500

Description
RES 2.7 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 2.7 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C2708FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2708FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C2708FP500CT-ND
RES 2.7 OHM 1% 1/10W 0603

RES 2.7 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2708FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2708FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C2708FP500TR-ND
2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.7 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2708FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2708FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C2708FP500DKR-ND
RES 2.7 OHM 1% 1/10W 0603

RES 2.7 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT06030C2708FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C2708FP500
Chip Resistor - Surface Mount MCT06030C2708FP500
RES 2.7 OHM 1% 1/10W 0603

RES 2.7 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Mct 0603-50 1% P5 2R7 Vishay - 64P4880 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 2R7 Vishay
64P4880
Mct 0603-50 1% P5 2R7 Vishay 64P4880
MCT 0603-50 1% P5 2R7

MCT 0603-50 1% P5 2R7

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 749-MCT06030C2708FP500CT-ND MCT06030C2708FP500 64P4880
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mct 0603-50 1% P5 2R7 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details