Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2703FP500

Description
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1630-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1630-1-ND
Chip Resistor - Surface Mount 749-1630-1-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1630-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1630-6-ND
Chip Resistor - Surface Mount 749-1630-6-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1630-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1630-2-ND
Chip Resistor - Surface Mount 749-1630-2-ND
270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

270 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 270K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6384
Res, 270K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6384
RES, 270K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 270K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C2703FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C2703FP500
Resistors - Chip Resistor - Surface Mount MCT06030C2703FP500
RES 270K OHM 1% 1/10W 0603

RES 270K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 749-1630-1-ND 84AH6384 MCT06030C2703FP500
Product Name Chip Resistor - Surface Mount Res, 270K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9092FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details