Vishay MCT06030C2701FP500
Thin Film Resistors - SMD .1W 2.7Kohm 1% 0603 50ppm Auto Product overview: MCT06030C2701FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2.7Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2.7Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2701FP50
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
RES 2.7K OHM 1% 1/10W 0603
RES, 2K7, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1886076P | 1886076 | 52-MCT06030C2701FP500 | MCT0603-2.70K-CFDKR-ND | MCT06030C2701FP500 | 96Y9420 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | SMD 1W 2.7Kohm Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 2K7, 1%, 0603, Thin Film; Resistor Case Style Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 | |
| Resistance Range | 2700 ohms | 2700 ohms | 2700 ohms | 2700 ohms | ||
| Power Rating | 0.1200 watts | 0.1000 watts | 0.1000 watts | 0.1250 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |