Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2499FP500

Description
RES 24.9 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES 24.9 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C2499FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2499FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C2499FP500DKR-ND
RES 24.9 OHM 1% 1/10W 0603

RES 24.9 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2499FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2499FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C2499FP500TR-ND
24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24.9 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2499FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2499FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C2499FP500CT-ND
RES 24.9 OHM 1% 1/10W 0603

RES 24.9 OHM 1% 1/10W 0603

Buy Now Datasheet
Professional Flat Chip Resistors, Mct0603, +/-50Ppm, 24R9, +/-1% Vishay - 46M3670 - Newark, An Avnet Company
Chicago, IL, United States
Professional Flat Chip Resistors, Mct0603, +/-50Ppm, 24R9, +/-1% Vishay
46M3670
Professional Flat Chip Resistors, Mct0603, +/-50Ppm, 24R9, +/-1% Vishay 46M3670
PROFESSIONAL FLAT CHIP RESISTORS, MCT0603, +/-50PPM, 24R9, +/-1%

PROFESSIONAL FLAT CHIP RESISTORS, MCT0603, +/-50PPM, 24R9, +/-1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C2499FP500DKR-ND 46M3670
Product Name Chip Resistor - Surface Mount Professional Flat Chip Resistors, Mct0603, +/-50Ppm, 24R9, +/-1% Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers