Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2492FP500

Description
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1627-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1627-6-ND
Chip Resistor - Surface Mount 749-1627-6-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1627-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1627-2-ND
Chip Resistor - Surface Mount 749-1627-2-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1627-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1627-1-ND
Chip Resistor - Surface Mount 749-1627-1-ND
24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 24K9, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6381
Res, 24K9, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6381
RES, 24K9, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 24K9, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1627-6-ND 84AH6381
Product Name Chip Resistor - Surface Mount Res, 24K9, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details