Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2490FP500

Description
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1625-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1625-6-ND
Chip Resistor - Surface Mount 749-1625-6-ND
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1625-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1625-1-ND
Chip Resistor - Surface Mount 749-1625-1-ND
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1625-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1625-2-ND
Chip Resistor - Surface Mount 749-1625-2-ND
249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

249 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 249R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6380 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6380
Res, 249R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6380
RES, 249R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 249R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1625-6-ND 84AH6380
Product Name Chip Resistor - Surface Mount Res, 249R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details