VISHAY INTERTECHNOLOGY, INC.
MCT06030C2434FP500 -- MCT 0603-50 1% P5 2M43 VISHAY
Vishay Intertechnology, Inc.
Mct 0603-50 1% P5 2M43 Vishay
MCT06030C2434FP500
Description
MCT 0603-50 1% P5 2M43
Description
MCT 0603-50 1% P5 2M43
Suppliers
Mct 0603-50 1% P5 2M43 Vishay
64P4856
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
64P4856 |
|
Product Name
|
Mct 0603-50 1% P5 2M43 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
6.80E7 ohms
View Details
2 suppliers
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications
RoHS
View Details
Resistance Range
2.00E-4 ohms
Tolerance
1 +/- %
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details