Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C2409FP500

Description
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C2409FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2409FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C2409FP500TR-ND
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2409FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2409FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C2409FP500CT-ND
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2409FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2409FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C2409FP500DKR-ND
24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

24 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 24Ohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24Ohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3317
Res, 24Ohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3317
RES, 24OHM, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 24OHM, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-MCT06030C2409FP500TR-ND 33AK3317
Product Name Chip Resistor - Surface Mount Res, 24Ohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details