Vishay Precision Group Surface Mount Resistors MCT06030C2401FP500

Description
Vishay MCT06030C2401FP500
Request a Quote Datasheet
Description
Vishay MCT06030C2401FP500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1886070P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886070P
Surface Mount Resistors 1886070P
Vishay MCT06030C2401FP500

Vishay MCT06030C2401FP500

Supplier's Site
Surface Mount Resistors - 1885601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885601
Surface Mount Resistors 1885601
Vishay MCT06030C2401FP500

Vishay MCT06030C2401FP500

Supplier's Site
Surface Mount Resistors - 1886070 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886070
Surface Mount Resistors 1886070
Vishay MCT06030C2401FP500

Vishay MCT06030C2401FP500

Supplier's Site
Chip Resistor - Surface Mount - 749-1623-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1623-6-ND
Chip Resistor - Surface Mount 749-1623-6-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1623-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1623-2-ND
Chip Resistor - Surface Mount 749-1623-2-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1623-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1623-1-ND
Chip Resistor - Surface Mount 749-1623-1-ND
2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.4 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 2K4, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9419
Res, 2K4, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9419
RES, 2K4, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.4kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K4, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.4kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1886070P 1885601 749-1623-6-ND 96Y9419
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K4, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Resistance Range 2400 ohms 2400 ohms
Power Rating 0.1200 watts 0.1000 watts 0.1250 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details