Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2209FP500

Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-22.0-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-22.0-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-22.0-CFDKR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-22.0-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-22.0-CFCT-ND
Chip Resistor - Surface Mount MCT0603-22.0-CFCT-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-22.0-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-22.0-CFTR-ND
Chip Resistor - Surface Mount MCT0603-22.0-CFTR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885573 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885573
Surface Mount Resistors 1885573
Vishay MCT06030C2209FP500

Vishay MCT06030C2209FP500

Supplier's Site
Surface Mount Resistors - 1885897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885897P
Surface Mount Resistors 1885897P
Vishay MCT06030C2209FP500

Vishay MCT06030C2209FP500

Supplier's Site
Surface Mount Resistors - 1885897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885897
Surface Mount Resistors 1885897
Vishay MCT06030C2209FP500

Vishay MCT06030C2209FP500

Supplier's Site
SMD 1W 22ohm Resistor - 52-MCT06030C2209FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 22ohm Resistor
52-MCT06030C2209FP500
SMD 1W 22ohm Resistor 52-MCT06030C2209FP500
Thin Film Resistors - SMD .1W 22ohm 1% 0603 50ppm Auto Product overview: MCT06030C2209FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2209FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 22ohm 1% 0603 50ppm Auto Product overview: MCT06030C2209FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 22ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 22ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2209FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C2209FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C2209FP500
Chip Resistor - Surface Mount MCT06030C2209FP500
RES 22 OHM 1% 1/10W 0603

RES 22 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 22R, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9418 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9418
Res, 22R, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9418
RES, 22R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number MCT0603-22.0-CFDKR-ND 1885573 1885897P 52-MCT06030C2209FP500 MCT06030C2209FP500 96Y9418
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors SMD 1W 22ohm Resistor Chip Resistor - Surface Mount Res, 22R, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details