Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2208FP500

Description
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1616-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1616-1-ND
Chip Resistor - Surface Mount 749-1616-1-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1616-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1616-2-ND
Chip Resistor - Surface Mount 749-1616-2-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1616-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1616-6-ND
Chip Resistor - Surface Mount 749-1616-6-ND
2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2.2 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W Resistor - 52-MCT06030C2208FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C2208FP500
SMD 1W Resistor 52-MCT06030C2208FP500
Thin Film Resistors - SMD .1W 2.2ohms 1% 0603 50ppm Auto Product overview: MCT06030C2208FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2208FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 2.2ohms 1% 0603 50ppm Auto Product overview: MCT06030C2208FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2208FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High Frequency Flat Chip Resistors, Mct 0603-50 1% P52R2 Rohs Compliant Vishay - 46M2972 - Newark, An Avnet Company
Chicago, IL, United States
High Frequency Flat Chip Resistors, Mct 0603-50 1% P52R2 Rohs Compliant Vishay
46M2972
High Frequency Flat Chip Resistors, Mct 0603-50 1% P52R2 Rohs Compliant Vishay 46M2972
HIGH FREQUENCY FLAT CHIP RESISTORS, MCT 0603-50 1% P52R2 ROHS COMPLIANT: YES

HIGH FREQUENCY FLAT CHIP RESISTORS, MCT 0603-50 1% P52R2 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 2R2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6374 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6374
Res, 2R2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6374
RES, 2R2, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2R2, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-1616-1-ND 52-MCT06030C2208FP500 46M2972 84AH6374
Product Name Chip Resistor - Surface Mount SMD 1W Resistor High Frequency Flat Chip Resistors, Mct 0603-50 1% P52R2 Rohs Compliant Vishay Res, 2R2, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use High Frequency
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176769-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details