Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2203FP500

Description
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1615-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1615-1-ND
Chip Resistor - Surface Mount 749-1615-1-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1615-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1615-2-ND
Chip Resistor - Surface Mount 749-1615-2-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1615-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1615-6-ND
Chip Resistor - Surface Mount 749-1615-6-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 220K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9417 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9417
Res, 220K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9417
RES, 220K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 220K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1615-1-ND 96Y9417
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176761-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers