Win Source Part Number: 971967-MCT06030C2202
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 22 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/B
Other Names: MCT0603-22.0K-CFDKR,
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
22 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Thin Film Resistors - SMD .1W 22Kohm 1% 0603 50ppm Auto Product overview: MCT06030C2202FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 22Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 22Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2202FP50
Vishay MCT06030C2202FP500
RES, 22K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES 22K OHM 1% 1/10W 0603
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 971967-MCT06030C2202FP500 | MCT0603-22.0K-CFCT-ND | 52-MCT06030C2202FP500 | 1885936P | 1885936 | 96Y9416 | MCT06030C2202FP500 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | SMD 1W 22Kohm Resistor | Surface Mount Resistors | Surface Mount Resistors | Res, 22K, 1%, 0603, Thin Film; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | 22000 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C | 50 ±ppm/°C | ||||
| Power Rating | 0.1250 watts | 0.1000 watts | 0.1200 watts | 0.1250 watts | 0.1000 watts |