2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
2.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Vishay MCT06030C2201FP500
RES, 2K2, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES 2.2K OHM 1% 1/10W 0603
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | MCT0603-2.20K-CFCT-ND | 1885920P | 1885920 | 96Y9415 | MCT06030C2201FP500 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 2K2, 1%, 0603, Thin Film; Resistor Case Style Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |