Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2009FP500

Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1614-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1614-1-ND
Chip Resistor - Surface Mount 749-1614-1-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1614-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1614-2-ND
Chip Resistor - Surface Mount 749-1614-2-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1614-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1614-6-ND
Chip Resistor - Surface Mount 749-1614-6-ND
20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 20R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6372 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6372
Res, 20R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6372
RES, 20R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 20R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1614-1-ND 84AH6372
Product Name Chip Resistor - Surface Mount Res, 20R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details