Vishay Intertechnology, Inc. SMD 1W Resistor MCT06030C2004FP500

Description
Thin Film Resistors - SMD .1W 2Mohms 1% 0603 50ppm Product overview: MCT06030C2004FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2004FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 2Mohms 1% 0603 50ppm Product overview: MCT06030C2004FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2004FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-MCT06030C2004FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C2004FP500
SMD 1W Resistor 52-MCT06030C2004FP500
Thin Film Resistors - SMD .1W 2Mohms 1% 0603 50ppm Product overview: MCT06030C2004FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2004FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 2Mohms 1% 0603 50ppm Product overview: MCT06030C2004FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2004FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
980115-MCT06030C2004FP500
Resistors - Chip Resistor - Surface Mount 980115-MCT06030C2004FP500
Win Source Part Number: 980115-MCT06030C2004 FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2 MOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT06030C2004FP500-N D,749-MCT06030C2004F P500CT,749-MCT06030C 2004FP500DKR,749-MCT 06030C2004FP500TR

Win Source Part Number: 980115-MCT06030C2004FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 MOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT06030C2004FP500-ND,749-MCT06030C2004FP500CT,749-MCT06030C2004FP500DKR,749-MCT06030C2004FP500TR

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2004FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2004FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C2004FP500TR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2004FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2004FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C2004FP500DKR-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C2004FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C2004FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C2004FP500CT-ND
2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 MOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-50 1% P5 2M0 Rohs Compliant Vishay - 64P4816 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 2M0 Rohs Compliant Vishay
64P4816
Mct 0603-50 1% P5 2M0 Rohs Compliant Vishay 64P4816
MCT 0603-50 1% P5 2M0 ROHS COMPLIANT: YES

MCT 0603-50 1% P5 2M0 ROHS COMPLIANT: YES

Supplier's Site
Res, 2Mohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3316 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2Mohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3316
Res, 2Mohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3316
RES, 2MOHM, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2MOHM, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C2004FP500 980115-MCT06030C2004FP500 749-MCT06030C2004FP500TR-ND 64P4816 33AK3316
Product Name SMD 1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mct 0603-50 1% P5 2M0 Rohs Compliant Vishay Res, 2Mohm, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 2.00E6 ohms 2.00E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8450 ohms
View Details
4 suppliers
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details