Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2003FP500

Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-200K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-200K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-200K-CFCT-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-200K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-200K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-200K-CFTR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-200K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-200K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-200K-CFDKR-ND
200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

200 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1885584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885584
Surface Mount Resistors 1885584
Vishay MCT06030C2003FP500

Vishay MCT06030C2003FP500

Supplier's Site
Surface Mount Resistors - 1886149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886149P
Surface Mount Resistors 1886149P
Vishay MCT06030C2003FP500

Vishay MCT06030C2003FP500

Supplier's Site
Surface Mount Resistors - 1886149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886149
Surface Mount Resistors 1886149
Vishay MCT06030C2003FP500

Vishay MCT06030C2003FP500

Supplier's Site
Res, 200K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9413
Res, 200K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9413
RES, 200K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 200K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCT06030C2003FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C2003FP500
Chip Resistor - Surface Mount MCT06030C2003FP500
RES 200K OHM 1% 1/10W 0603

RES 200K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number MCT0603-200K-CFCT-ND 1885584 1886149P 96Y9413 MCT06030C2003FP500
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 200K, 1%, 0603, Thin Film; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details