Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2002FP500

Description
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-20.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20.0K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-20.0K-CFCT-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-20.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20.0K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-20.0K-CFTR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-20.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-20.0K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-20.0K-CFDKR-ND
20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

20 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1236349-MCT06030C2002FP500
Resistors - Chip Resistor - Surface Mount 1236349-MCT06030C2002FP500
Win Source Part Number: 1236349-MCT06030C200 2FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: Q3821440G,MCT0603-20 .0K-CFTR,MCT0603-20. 0K-CFCT,MCT06030C200 2FP500,MCT0603-20.0K -CFDKR

Win Source Part Number: 1236349-MCT06030C2002FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: Q3821440G,MCT0603-20.0K-CFTR,MCT0603-20.0K-CFCT,MCT06030C2002FP500,MCT0603-20.0K-CFDKR

Buy Now Datasheet
SMD 1W Resistor - 52-MCT06030C2002FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-MCT06030C2002FP500
SMD 1W Resistor 52-MCT06030C2002FP500
Thin Film Resistors - SMD .1W 20Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2002FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 20Kohms 1% 0603 50ppm Auto Product overview: MCT06030C2002FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C2002FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1885556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885556
Surface Mount Resistors 1885556
Vishay MCT06030C2002FP500

Vishay MCT06030C2002FP500

Supplier's Site
Surface Mount Resistors - 1886064P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886064P
Surface Mount Resistors 1886064P
Vishay MCT06030C2002FP500

Vishay MCT06030C2002FP500

Supplier's Site
Surface Mount Resistors - 1886064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886064
Surface Mount Resistors 1886064
Vishay MCT06030C2002FP500

Vishay MCT06030C2002FP500

Supplier's Site
Chip Resistor - Surface Mount - MCT06030C2002FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C2002FP500
Chip Resistor - Surface Mount MCT06030C2002FP500
RES SMD 20K OHM 1% 1/8W 0603

RES SMD 20K OHM 1% 1/8W 0603

Supplier's Site Datasheet
Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay - 57K2655 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay
57K2655
Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay 57K2655
RES, THIN FILM, 20K, 75V, 1%, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT SeriesRoHS Compliant: Yes

RES, THIN FILM, 20K, 75V, 1%, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay - 65AC3538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay
65AC3538
Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay 65AC3538
RES, THIN FILM, 20K, 75V, 1%, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT SeriesRoHS Compliant: Yes

RES, THIN FILM, 20K, 75V, 1%, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Product Range:MCT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9412
Res, 20K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9412
RES, 20K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number MCT0603-20.0K-CFCT-ND 1236349-MCT06030C2002FP500 52-MCT06030C2002FP500 1885556 1886064P MCT06030C2002FP500 57K2655 96Y9412
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, 20K, 75V, 1%, 0603; Resistance Vishay Res, 20K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details