Vishay Precision Group Chip Resistor - Surface Mount MCT06030C2001FP500

Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-2.00K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-2.00K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-2.00K-CFDKR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-2.00K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-2.00K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-2.00K-CFTR-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-2.00K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-2.00K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-2.00K-CFCT-ND
2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1886042P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886042P
Surface Mount Resistors 1886042P
Vishay MCT06030C2001FP500

Vishay MCT06030C2001FP500

Supplier's Site
Surface Mount Resistors - 1886042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1886042
Surface Mount Resistors 1886042
Vishay MCT06030C2001FP500

Vishay MCT06030C2001FP500

Supplier's Site
Surface Mount Resistors - 1885555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1885555
Surface Mount Resistors 1885555
Vishay MCT06030C2001FP500

Vishay MCT06030C2001FP500

Supplier's Site
Res, 2K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9411
Res, 2K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9411
RES, 2K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MCT0603-2.00K-CFDKR-ND 1886042P 1886042 96Y9411
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 2K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details