Vishay MCT06030C2000FP500
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
200 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
RES, 200R, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:200ohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES 200 OHM 1% 1/10W 0603
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1885927 | 1885927P | MCT0603-200-CFCT-ND | 96Y9410 | MCT06030C2000FP500 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Res, 200R, 1%, 0603, Thin Film; Resistor Case Style Vishay | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603; 0603 | 0603 | 0603; 0603 (1608 Metric) |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 200 ohms | 200 ohms | 200 ohms | 200 ohms | |
| Power Rating | 0.1200 watts | 0.1000 watts | 0.1250 watts | 0.1000 watts |