The MCT Series Surface Mount Thin Film Resistor from Vishay features a resistance value of 1.96 kΩ, a power rating of 100 mW, and a tolerance of ±1%. It is designed to operate at a maximum voltage of 75 V and is compliant with RoHS standards. The resistor is suitable for applications requiring high reliability and stability, such as telecommunications, medical equipment, and high-end electronics. The operating temperature range is from -55 °C to 155 °C, ensuring versatility in various environments. This component is ideal for engineers seeking a dependable resistor for precision applications.
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
1.96 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Surface Mount Thin Film Resistor, MCT Series, 1.96 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-MCT06030C1961FP500DKR-ND | 06X6003 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Mct Series, 1.96 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % |