Vishay Precision Group SMD 1W 18Kohm Resistor MCT06030C1802FP500

Description
Thin Film Resistors - SMD .1W 18Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1802FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1802FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD .1W 18Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1802FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1802FP50 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W 18Kohm Resistor - 52-MCT06030C1802FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 18Kohm Resistor
52-MCT06030C1802FP500
SMD 1W 18Kohm Resistor 52-MCT06030C1802FP500
Thin Film Resistors - SMD .1W 18Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1802FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1802FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 18Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1802FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 18Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 18Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1802FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1037977-MCT06030C1802FP500
Resistors - Chip Resistor - Surface Mount 1037977-MCT06030C1802FP500
Win Source Part Number: 1037977-MCT06030C180 2FP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCT - Professional Features: Anti-Sulfur Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 18 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Alternative Parts (Cross-Reference): 8-1879337-0; RT0603FRE0718KL; RT0603FRE0717K8L; RT0603FRE0718K2L; ERJ-3EKF1802V; CRCW060318K0FKEA; CRCW060318K0FKTA; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MCT0603-18.0K-CFCT,M CT0603-18.0K-CFTR,MC T0603-18.0K-CFDKR

Win Source Part Number: 1037977-MCT06030C1802FP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCT - Professional
Features: Anti-Sulfur
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Alternative Parts (Cross-Reference): 8-1879337-0; RT0603FRE0718KL; RT0603FRE0717K8L; RT0603FRE0718K2L; ERJ-3EKF1802V; CRCW060318K0FKEA; CRCW060318K0FKTA;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MCT0603-18.0K-CFCT,MCT0603-18.0K-CFTR,MCT0603-18.0K-CFDKR

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-18.0K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-18.0K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-18.0K-CFCT-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-18.0K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-18.0K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-18.0K-CFTR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-18.0K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-18.0K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-18.0K-CFDKR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 18K, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9409
Res, 18K, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9409
RES, 18K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 18K, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-MCT06030C1802FP500 1037977-MCT06030C1802FP500 MCT0603-18.0K-CFCT-ND 96Y9409
Product Name SMD 1W 18Kohm Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18K, 1%, 0603, Thin Film; Resistor Case Style Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details