Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1801FP500

Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCT0603-1.80K-CFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.80K-CFCT-ND
Chip Resistor - Surface Mount MCT0603-1.80K-CFCT-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.80K-CFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.80K-CFDKR-ND
Chip Resistor - Surface Mount MCT0603-1.80K-CFDKR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCT0603-1.80K-CFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCT0603-1.80K-CFTR-ND
Chip Resistor - Surface Mount MCT0603-1.80K-CFTR-ND
1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.8 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
SMD 1W 1.8Kohm Resistor - 52-MCT06030C1801FP500 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 1.8Kohm Resistor
52-MCT06030C1801FP500
SMD 1W 1.8Kohm Resistor 52-MCT06030C1801FP500
Thin Film Resistors - SMD .1W 1.8Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1801FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.8Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.8Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1801FP50 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD .1W 1.8Kohm 1% 0603 50ppm Auto Product overview: MCT06030C1801FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 1.8Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 1.8Kohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCT06030C1801FP500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCT06030C1801FP500
804091-MCT06030C1801FP500
Chip Resistor - Surface Mount - MCT06030C1801FP500 804091-MCT06030C1801FP500
Manufacturer: Vishay Beyschlag Win Source Part Number: 804091-MCT06030C1801 FP500 Packaging: Reel Features: Anti-Sulfur Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 1.8 kOhms Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Beyschlag
Win Source Part Number: 804091-MCT06030C1801FP500
Packaging: Reel
Features: Anti-Sulfur
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.8 kOhms
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.033" W (1.55mm x 0.85mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Res, 1K8, 1%, 0603, Thin Film; Resistor Case Style Vishay - 96Y9408 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0603, Thin Film; Resistor Case Style Vishay
96Y9408
Res, 1K8, 1%, 0603, Thin Film; Resistor Case Style Vishay 96Y9408
RES, 1K8, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K8, 1%, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:MCT Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number MCT0603-1.80K-CFCT-ND 52-MCT06030C1801FP500 804091-MCT06030C1801FP500 96Y9408
Product Name Chip Resistor - Surface Mount SMD 1W 1.8Kohm Resistor Chip Resistor - Surface Mount - MCT06030C1801FP500 Res, 1K8, 1%, 0603, Thin Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers