Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1800FP500

Description
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1612-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1612-6-ND
Chip Resistor - Surface Mount 749-1612-6-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1612-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1612-1-ND
Chip Resistor - Surface Mount 749-1612-1-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1612-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1612-2-ND
Chip Resistor - Surface Mount 749-1612-2-ND
180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

180 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1800FP500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1800FP500
Resistors - Chip Resistor - Surface Mount MCT06030C1800FP500
RES 180 OHM 1% 1/10W 0603

RES 180 OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - MCT06030C1800FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1800FP500
Chip Resistor - Surface Mount MCT06030C1800FP500
RES 180 OHM 1% 1/10W 0603

RES 180 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 180R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6370
Res, 180R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6370
RES, 180R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 180R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 749-1612-6-ND MCT06030C1800FP500 MCT06030C1800FP500 84AH6370
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 180 ohms 180 ohms 180 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573269 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1500 ohms
View Details