Vishay Precision Group Chip Resistor - Surface Mount MCT06030C1621FP500

Description
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-MCT06030C1621FP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1621FP500TR-ND
Chip Resistor - Surface Mount 749-MCT06030C1621FP500TR-ND
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1621FP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1621FP500CT-ND
Chip Resistor - Surface Mount 749-MCT06030C1621FP500CT-ND
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-MCT06030C1621FP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-MCT06030C1621FP500DKR-ND
Chip Resistor - Surface Mount 749-MCT06030C1621FP500DKR-ND
1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.62 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1K62, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay - 12AC1660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K62, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay
12AC1660
Res, 1K62, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay 12AC1660
RES, 1K62, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.62kohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; RoHS Compliant: Yes

RES, 1K62, 1%, 0.125W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.62kohm; Product Range:MCT 0603 - Professional Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:125mW; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay - 06X6001 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay
06X6001
Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay 06X6001
Surface Mount Thin Film Resistor, MCT Series, 1.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, MCT Series, 1.62 kohm, 100 mW, - 1%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - MCT06030C1621FP500 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
MCT06030C1621FP500
Resistors - Chip Resistor - Surface Mount MCT06030C1621FP500
RES 1.62K OHM 1% 1/10W 0603

RES 1.62K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 749-MCT06030C1621FP500TR-ND 12AC1660 06X6001 MCT06030C1621FP500
Product Name Chip Resistor - Surface Mount Res, 1K62, 1%, 0.125W, 0603, Thin Film; Resistor Case Style Vishay Surface Mount Thin Film Resistor, Mct Series, 1.62 Kohm, 100 Mw, 1%, 75 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details