Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1602FP500

Description
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1764-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1764-6-ND
Chip Resistor - Surface Mount 749-1764-6-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1764-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1764-1-ND
Chip Resistor - Surface Mount 749-1764-1-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1764-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1764-2-ND
Chip Resistor - Surface Mount 749-1764-2-ND
16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

16 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 16K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6369
Res, 16K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6369
RES, 16K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 16K, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1764-6-ND 84AH6369
Product Name Chip Resistor - Surface Mount Res, 16K, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details