Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1601FP500

Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1611-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1611-1-ND
Chip Resistor - Surface Mount 749-1611-1-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1611-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1611-6-ND
Chip Resistor - Surface Mount 749-1611-6-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1611-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1611-2-ND
Chip Resistor - Surface Mount 749-1611-2-ND
1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mct 0603-50 1% P5 1K6 Rohs Compliant Vishay - 64P4783 - Newark, An Avnet Company
Chicago, IL, United States
Mct 0603-50 1% P5 1K6 Rohs Compliant Vishay
64P4783
Mct 0603-50 1% P5 1K6 Rohs Compliant Vishay 64P4783
MCT 0603-50 1% P5 1K6 ROHS COMPLIANT: YES

MCT 0603-50 1% P5 1K6 ROHS COMPLIANT: YES

Supplier's Site
Res, 1.6K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay - 33AK3314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1.6K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay
33AK3314
Res, 1.6K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay 33AK3314
RES, 1.6K, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 1.6K, 1%, 0.125W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - MCT06030C1601FP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCT06030C1601FP500
Chip Resistor - Surface Mount MCT06030C1601FP500
RES SMD 1.6K OHM 1% 1/8W 0603

RES SMD 1.6K OHM 1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 749-1611-1-ND 64P4783 33AK3314 MCT06030C1601FP500
Product Name Chip Resistor - Surface Mount Mct 0603-50 1% P5 1K6 Rohs Compliant Vishay Res, 1.6K, 1%, 0.125W, Thin Film, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 19100 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details