Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1509FP500

Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1610-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1610-6-ND
Chip Resistor - Surface Mount 749-1610-6-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1610-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1610-2-ND
Chip Resistor - Surface Mount 749-1610-2-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1610-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1610-1-ND
Chip Resistor - Surface Mount 749-1610-1-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 15R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6368
Res, 15R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6368
RES, 15R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 15R, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1610-6-ND 84AH6368
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details