Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCT06030C1508FP500

Description
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1874-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1874-2-ND
Chip Resistor - Surface Mount 749-1874-2-ND
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1874-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1874-1-ND
Chip Resistor - Surface Mount 749-1874-1-ND
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 749-1874-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1874-6-ND
Chip Resistor - Surface Mount 749-1874-6-ND
1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

1.5 Ohms ±1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, 1R5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay - 84AH6367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
84AH6367
Res, 1R5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay 84AH6367
RES, 1R5, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1R5, 1%, 0.125W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1874-2-ND 84AH6367
Product Name Chip Resistor - Surface Mount Res, 1R5, 1%, 0.125W, 0603, Thin Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details